Manufacturer: STMicroelectronics
Win Source Part Number: 1103614-STP08CL596TT
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 16V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 3V
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
LED Driver IC 8 Output Linear Shift Register Dimming 90mA 16-TSSOP
LED DISPLAY DRIVER, PDSO16, TSSOP-16 Product overview: STP08CL596TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CL596TTR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 90MA 16TSSOP
IC LED DRIVER LIN 90MA 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1103614-STP08CL596TTR | 497-3873-2-ND | 137-STP08CL596TTR | STP08CL596TTR | STP08CL596TTR |
| Product Name | PMIC - PMIC - LED Drivers - STP08CL596TTR | LED Drivers | TSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Output Current | 90 milliamps | 90 milliamps | 90 milliamps |