Manufacturer: STMicroelectronics
Win Source Part Number: 116968-STP08CDC596TT
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 16V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3.3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LED DISPLAY DRIVER, PDSO16, LEAD FREE, TSSOP-16 Product overview: STP08CDC596TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CDC596TTR can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
IC LED DRIVER LIN 120MA 16TSSOP
IC LED DRVR LINEAR 120MA 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 116968-STP08CDC596TTR | 137-STP08CDC596TTR | 497-4756-2-ND | STP08CDC596TTR | STP08CDC596TTR |
| Product Name | PMIC - PMIC - LED Drivers - STP08CDC596TTR | TSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.3 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | ||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Output Current | 120 milliamps | 120 milliamps | 120 milliamps |