LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-DIP
LED DISPLAY DRIVER, PDIP16, 0.250 INCH, LEAD FREE, PLASTIC, DIP-16 Product overview: STP08CDC596B1 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CDC596B1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253381-STP08CDC596B
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Applications: Signage
Standard Package: 25
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STP08CDC596B1,497-53
Base Product Number: STP08C
Product Status: Obsolete
IC LED DRIVER LINEAR 120MA 16DIP
IC LED DRIVER LINEAR 120MA 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-5391-5-ND | 137-STP08CDC596B1 | 1253381-STP08CDC596B1 | STP08CDC596B1 | STP08CDC596B1 |
| Product Name | LED Drivers | DIP LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.3 to 5.5 volts | 3.3 to 5.5 volts | |||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Output Current | 120 milliamps | 120 milliamps |