STMicroelectronics, Inc. LED Drivers STP04CM596MTR

Description
LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-SO
Request a Quote Datasheet
Description
LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-6820-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6820-2-ND
LED Drivers 497-6820-2-ND
LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-SO

LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253398-STP04CM596MTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253398-STP04CM596MTR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253398-STP04CM596MTR
Win Source Part Number: 1253398-STP04CM596MT R Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 500mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 4 Voltage - Supply (Min): 3.3V Voltage - Supply (Max): 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6820-2,STP04CM59 6MTR,497-6820-6,497- 6820-1 Base Product Number: STP04CM Product Status: Obsolete

Win Source Part Number: 1253398-STP04CM596MTR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 4
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6820-2,STP04CM596MTR,497-6820-6,497-6820-1
Base Product Number: STP04CM
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-STP04CM596MTR
LED Driver IC 137-STP04CM596MTR
LED DISPLAY DRIVER, PDSO14, SOP-14 Product overview: STP04CM596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM596MTR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO14, SOP-14 Product overview: STP04CM596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM596MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - STP04CM596MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP04CM596MTR
PMIC - LED Drivers STP04CM596MTR
IC LED DRIVER LINEAR 500MA 14SO

IC LED DRIVER LINEAR 500MA 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP04CM596MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP04CM596MTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP04CM596MTR
IC LED DRIVER LINEAR 500MA 14SO

IC LED DRIVER LINEAR 500MA 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-6820-2-ND 1253398-STP04CM596MTR 137-STP04CM596MTR STP04CM596MTR STP04CM596MTR
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.3 to 5.5 volts 3.3 to 5.5 volts
Output Voltage 16 volts 16 volts 16 volts
Output Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - ADD5203ACPZ-RL - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 1775998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM3492HCMHX - 1198933-LM3492HCMHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers