STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STODD01PQR

Description
Win Source Part Number: 1253151-STODD01PQR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Special Purpose Standard Package: 4,500 Mounting: SMD (SMT) Current - Supply: 1.2mA Voltage - Supply: 4V ~ 6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STODD01PQRDKR,1 805-STODD01PQRTR,-49 7-10692-1,-497-10692 -2,1805-STODD01PQRCT ,497-10692-6,497-106 92-1,497-10692-2,-49 7-10692-6 Base Product Number: STODD01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253151-STODD01PQR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Special Purpose Standard Package: 4,500 Mounting: SMD (SMT) Current - Supply: 1.2mA Voltage - Supply: 4V ~ 6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STODD01PQRDKR,1 805-STODD01PQRTR,-49 7-10692-1,-497-10692 -2,1805-STODD01PQRCT ,497-10692-6,497-106 92-1,497-10692-2,-49 7-10692-6 Base Product Number: STODD01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253151-STODD01PQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253151-STODD01PQR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253151-STODD01PQR
Win Source Part Number: 1253151-STODD01PQR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Special Purpose Standard Package: 4,500 Mounting: SMD (SMT) Current - Supply: 1.2mA Voltage - Supply: 4V ~ 6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STODD01PQRDKR,1 805-STODD01PQRTR,-49 7-10692-1,-497-10692 -2,1805-STODD01PQRCT ,497-10692-6,497-106 92-1,497-10692-2,-49 7-10692-6 Base Product Number: STODD01 Product Status: Obsolete

Win Source Part Number: 1253151-STODD01PQR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Special Purpose
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Supply: 1.2mA
Voltage - Supply: 4V ~ 6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1805-STODD01PQRDKR,1805-STODD01PQRTR,-497-10692-1,-497-10692-2,1805-STODD01PQRCT,497-10692-6,497-10692-1,497-10692-2,-497-10692-6
Base Product Number: STODD01
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STODD01PQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STODD01PQR
Power Management - Specialized STODD01PQR
Special Purpose PMIC 16-QFN (4x4)

Special Purpose PMIC 16-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253151-STODD01PQR STODD01PQR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details