STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear + Switching - STOD32WJR STOD32WJR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960432-STOD32WJR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 4.5 V Number of Pins: 12 Number of Outputs: 3 Output Voltage: 7.6 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: FCBGA Max Input Voltage: 4.5 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Output Current: 100 mA Min Input Voltage: 2.9 V Min Supply Voltage: 2.9 V Max Output Voltage: 7.6 V Min Output Voltage: 6.6 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960432-STOD32WJR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 4.5 V Number of Pins: 12 Number of Outputs: 3 Output Voltage: 7.6 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: FCBGA Max Input Voltage: 4.5 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Output Current: 100 mA Min Input Voltage: 2.9 V Min Supply Voltage: 2.9 V Max Output Voltage: 7.6 V Min Output Voltage: 6.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - STOD32WJR - 960432-STOD32WJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - STOD32WJR
960432-STOD32WJR
PMIC - PMIC - Voltage Regulators - Linear + Switching - STOD32WJR 960432-STOD32WJR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960432-STOD32WJR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 4.5 V Number of Pins: 12 Number of Outputs: 3 Output Voltage: 7.6 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: FCBGA Max Input Voltage: 4.5 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Output Current: 100 mA Min Input Voltage: 2.9 V Min Supply Voltage: 2.9 V Max Output Voltage: 7.6 V Min Output Voltage: 6.6 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960432-STOD32WJR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 4.5 V
Number of Pins: 12
Number of Outputs: 3
Output Voltage: 7.6 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: FCBGA
Max Input Voltage: 4.5 V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Max Output Current: 100 mA
Min Input Voltage: 2.9 V
Min Supply Voltage: 2.9 V
Max Output Voltage: 7.6 V
Min Output Voltage: 6.6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 960432-STOD32WJR
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - STOD32WJR
Package Type Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444544 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details