STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators STOD32ATPQR

Description
IC REG AMOLED DISPLAY 3OUT 16QFN
Datasheet
Description
IC REG AMOLED DISPLAY 3OUT 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - STOD32ATPQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
STOD32ATPQR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators STOD32ATPQR
IC REG AMOLED DISPLAY 3OUT 16QFN

IC REG AMOLED DISPLAY 3OUT 16QFN

Supplier's Site
Dc/dc Conv, Boost Inverting, Qfn-16; Input Voltage Min Stmicroelectronics - 38Y7951 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost Inverting, Qfn-16; Input Voltage Min Stmicroelectronics
38Y7951
Dc/dc Conv, Boost Inverting, Qfn-16; Input Voltage Min Stmicroelectronics 38Y7951
DC/DC CONV, BOOST INVERTING, QFN-16; Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:300mA; Output Current - Output 2:300mA; OutputRoHS Compliant: Yes

DC/DC CONV, BOOST INVERTING, QFN-16; Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:300mA; Output Current - Output 2:300mA; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number STOD32ATPQR 38Y7951
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc/dc Conv, Boost Inverting, Qfn-16; Input Voltage Min Stmicroelectronics
Outlets 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details