STMicroelectronics Power Management IC STOD30TPQR

Description
IC REG AMOLED DISPLAY 3OUT 18QFN Product overview: STOD30TPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD30TPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG AMOLED DISPLAY 3OUT 18QFN Product overview: STOD30TPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD30TPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 750-STOD30TPQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
750-STOD30TPQR
Power Management IC 750-STOD30TPQR
IC REG AMOLED DISPLAY 3OUT 18QFN Product overview: STOD30TPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD30TPQR can be used for catalog matching and distributor lookup.

IC REG AMOLED DISPLAY 3OUT 18QFN Product overview: STOD30TPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD30TPQR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD30TPQR - 1103606-STOD30TPQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD30TPQR
1103606-STOD30TPQR
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD30TPQR 1103606-STOD30TPQR
Manufacturer: STMicroelectronics Win Source Part Number: 1103606-STOD30TPQR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-QFN (3.5x3.5) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103606-STOD30TPQR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 4.5 V
Number of Outputs: 3
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-QFN (3.5x3.5)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - STOD30TPQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
STOD30TPQR
PMIC - Voltage Regulators - Special Purpose STOD30TPQR
IC REG AMOLED DISPLAY 3OUT 18QFN

IC REG AMOLED DISPLAY 3OUT 18QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-STOD30TPQR 1103606-STOD30TPQR STOD30TPQR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - STOD30TPQR PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; 18-QFN (3.5x3.5) Other; 18-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details