STMicroelectronics PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13CMTPUR STOD13CMTPUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103605-STOD13CMTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -1.4 V to -4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103605-STOD13CMTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -1.4 V to -4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13CMTPUR - 1103605-STOD13CMTPUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13CMTPUR
1103605-STOD13CMTPUR
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13CMTPUR 1103605-STOD13CMTPUR
Manufacturer: STMicroelectronics Win Source Part Number: 1103605-STOD13CMTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -1.4 V to -4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103605-STOD13CMTPUR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 4.5 V
Number of Outputs: 2
Output Voltage: 4.6V, -1.4 V to -4.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - STOD13CMTPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
STOD13CMTPUR
PMIC - Voltage Regulators - Special Purpose STOD13CMTPUR
IC REG AMOLED DISPLAY 2OUT 12DFN

IC REG AMOLED DISPLAY 2OUT 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1103605-STOD13CMTPUR STOD13CMTPUR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13CMTPUR PMIC - Voltage Regulators - Special Purpose
Package Type Other; 12-DFN (3x3) Other; 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details
Voltage Regulators - 1828322P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details