STMicroelectronics Dual 250 mA DC-DC Converter IC STOD13ASTPUR

Description
250 mA dual DC-DC converter for powering AMOLED display Product overview: STOD13ASTPUR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250 mA, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD13ASTPUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250 mA dual DC-DC converter for powering AMOLED display Product overview: STOD13ASTPUR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250 mA, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD13ASTPUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 250 mA DC-DC Converter IC
750-STOD13ASTPUR
Dual 250 mA DC-DC Converter IC 750-STOD13ASTPUR
250 mA dual DC-DC converter for powering AMOLED display Product overview: STOD13ASTPUR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250 mA, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD13ASTPUR can be used for catalog matching and distributor lookup.

250 mA dual DC-DC converter for powering AMOLED display Product overview: STOD13ASTPUR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250 mA, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD13ASTPUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-STOD13ASTPUR
Product Name Dual 250 mA DC-DC Converter IC
Package Type Other; DFN
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details
DCP021212 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers