STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13AMTPUR STOD13AMTPUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898296-STOD13AMTPUR Operating Temperature Range: -40°C ~ 85°C Features: series Converter, AMOLED Display Voltage Regulator IC 2 Output 12-DFN (3x3) Package: Reel - TR Package: 12-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STOD13 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: -497-13506-6, 497-13506-2, 497-13506-1, 497-13506-6, -497-13506-2, -497-13506-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898296-STOD13AMTPUR Operating Temperature Range: -40°C ~ 85°C Features: series Converter, AMOLED Display Voltage Regulator IC 2 Output 12-DFN (3x3) Package: Reel - TR Package: 12-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STOD13 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: -497-13506-6, 497-13506-2, 497-13506-1, 497-13506-6, -497-13506-2, -497-13506-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13AMTPUR - 898296-STOD13AMTPUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13AMTPUR
898296-STOD13AMTPUR
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13AMTPUR 898296-STOD13AMTPUR
Manufacturer: STMicroelectronics Win Source Part Number: 898296-STOD13AMTPUR Operating Temperature Range: -40°C ~ 85°C Features: series Converter, AMOLED Display Voltage Regulator IC 2 Output 12-DFN (3x3) Package: Reel - TR Package: 12-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STOD13 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: -497-13506-6, 497-13506-2, 497-13506-1, 497-13506-6, -497-13506-2, -497-13506-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898296-STOD13AMTPUR
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, AMOLED Display Voltage Regulator IC 2 Output 12-DFN (3x3)
Package: Reel - TR
Package: 12-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STOD13
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: -497-13506-6, 497-13506-2, 497-13506-1, 497-13506-6, -497-13506-2, -497-13506-1

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - STOD13AMTPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
STOD13AMTPUR
PMIC - Voltage Regulators - Special Purpose STOD13AMTPUR
IC REG AMOLED DISPLAY 2OUT 12DFN

IC REG AMOLED DISPLAY 2OUT 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 898296-STOD13AMTPUR STOD13AMTPUR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13AMTPUR PMIC - Voltage Regulators - Special Purpose
Package Type Other; 12-DFN (3x3) Other; 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS442E2 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Auto Restart, Status Flag
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Regulator Category Linear
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
View Details