Manufacturer: STMicroelectronics
Win Source Part Number: 1103604-STOD1317BTPU
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 4.8 V
Number of Outputs: 1
Output Voltage: 6 V to 13 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
170 mA 13 V, high efficiency boost converter + LDO Product overview: STOD1317BTPUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, 170 mA, 13 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 170 mA, 13 V, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD1317BTPUR can be used for catalog matching and distributor lookup.
IC REG AMOLED DISPLAY 1OUT 12DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1103604-STOD1317BTPUR | 750-STOD1317BTPUR | STOD1317BTPUR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - STOD1317BTPUR | Boost 170 mA 13 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 12-DFN (3x3) | Other; DFN | Other; 12-UFDFN Exposed Pad |
| Special Features | Multiple Outputs | ||
| Output Voltage | 6 to 13 volts | 13 volts |