STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03BTPUR STOD03BTPUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 117139-STOD03BTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.3 V to 4.8 V Number of Outputs: 2 Output Voltage: 4.6V, -2.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 117139-STOD03BTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.3 V to 4.8 V Number of Outputs: 2 Output Voltage: 4.6V, -2.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03BTPUR - 117139-STOD03BTPUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03BTPUR
117139-STOD03BTPUR
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03BTPUR 117139-STOD03BTPUR
Manufacturer: STMicroelectronics Win Source Part Number: 117139-STOD03BTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.3 V to 4.8 V Number of Outputs: 2 Output Voltage: 4.6V, -2.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 117139-STOD03BTPUR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 4.8 V
Number of Outputs: 2
Output Voltage: 4.6V, -2.4 V to -5.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1650kHz DFN Voltage Regulator IC
750-STOD03BTPUR
1650kHz DFN Voltage Regulator IC 750-STOD03BTPUR
SWITCHING REGULATOR, 1650kHz SWITCHING FREQ-MAX, PDSO12, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, DFN-12 Product overview: STOD03BTPUR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1650kHz, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1650kHz, DFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD03BTPUR can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR, 1650kHz SWITCHING FREQ-MAX, PDSO12, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, DFN-12 Product overview: STOD03BTPUR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1650kHz, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1650kHz, DFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD03BTPUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - STOD03BTPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
STOD03BTPUR
PMIC - Voltage Regulators - Special Purpose STOD03BTPUR
IC REG AMOLED DISPLAY 2OUT 12DFN

IC REG AMOLED DISPLAY 2OUT 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 117139-STOD03BTPUR 750-STOD03BTPUR STOD03BTPUR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03BTPUR 1650kHz DFN Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 12-DFN (3x3) Other; DFN Other; 12-UFDFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 2.4 to 5.4 volts 4.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Multiple Output Reg. For Auto Lcd Displays - A8603KESTR-R - Allegro MicroSystems Inc.
Specs
Configuration / Function Boost
View Details
5 suppliers