Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
STMICROELECTRONICS
STOD03ATPUR -- IC DC-DC CONV DUAL AMOLED 12-DFN
STMicroelectronics
IC DC-DC CONV DUAL AMOLED 12-DFN
STOD03ATPUR
Description
IC DC-DC CONV DUAL AMOLED 12-DFN
Utmel Electronic Limited
Done
Description
IC DC-DC CONV DUAL AMOLED 12-DFN
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC DC-DC CONV DUAL AMOLED 12-DFN
761-STOD03ATPUR
IC DC-DC CONV DUAL AMOLED 12-DFN
761-STOD03ATPUR
IC DC-DC CONV DUAL AMOLED 12-DFN
IC DC-DC CONV DUAL AMOLED 12-DFN
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
DC-DC Converter Chips
Product Number
761-STOD03ATPUR
Product Name
IC DC-DC CONV DUAL AMOLED 12-DFN
Package Type
Other; 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Buck 3A 42V SOIC Step-Down DC-DC Converter IC
LM22676MRX-ADJ/NOPB
Specs
Output Voltage
1.28 volts
Input Voltage
42 volts
I
OUT
3 amps
View Details
2
suppliers
Rochester Electronics
50MA Boost DC-DC Converter IC
ADP3607AR-REEL
Specs
Package Type
Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Fuji Electric Corp. of America
DCDC Power Supply Control ICs
Model:FA3687V
Specs
Input Voltage
2 volts
I
OUT
18 amps
Configuration / Function
Boost
View Details
Skyworks Solutions, Inc.
DC to DC Converter
AAT2614IUN-1-T1
View Details