1.1A DUAL SWITCHING CONTROLLER, 1700kHz SWITCHING FREQ-MAX, PDSO12, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, DFN-12 Product overview: STOD03ATPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1A, 1700kHz, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 1.1A, 1700kHz, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-STOD03ATPUR can be used for catalog matching and distributor lookup.
IC REG AMOLED DISPLAY 2OUT 12DFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-STOD03ATPUR | STOD03ATPUR |
| Product Name | Dual 1.1A 1700kHz DFN Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; DFN | Other; 12-UFDFN Exposed Pad |
| Output Voltage | 4.6 volts | |
| IOUT | 0.2000 amps | |
| VIN | 4.5 volts |