STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03ASTPUR STOD03ASTPUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 000476-STOD03ASTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.3 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -2.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 000476-STOD03ASTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.3 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -2.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03ASTPUR - 000476-STOD03ASTPUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03ASTPUR
000476-STOD03ASTPUR
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03ASTPUR 000476-STOD03ASTPUR
Manufacturer: STMicroelectronics Win Source Part Number: 000476-STOD03ASTPUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.3 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -2.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 000476-STOD03ASTPUR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 4.5 V
Number of Outputs: 2
Output Voltage: 4.6V, -2.4 V to -5.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - STOD03ASTPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
STOD03ASTPUR
PMIC - Voltage Regulators - Special Purpose STOD03ASTPUR
IC REG AMOLED DISPLAY 2OUT 12DFN

IC REG AMOLED DISPLAY 2OUT 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 000476-STOD03ASTPUR STOD03ASTPUR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - STOD03ASTPUR PMIC - Voltage Regulators - Special Purpose
Package Type Other; 12-DFN (3x3) Other; 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADM8660AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details