Manufacturer: STMicroelectronics
Win Source Part Number: 130396-STOD02TPUR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 4.5 V
Number of Outputs: 2
Output Voltage: 4.6V, -2.3 V to -5.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG AMOLED DISPLAY 2OUT 12DFN
IC REG AMOLED DISPLAY 2OUT 12DFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 130396-STOD02TPUR | STOD02TPUR | STOD02TPUR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - STOD02TPUR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 12-DFN (3x3) | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad |