STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - STOD02PUR STOD02PUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031452-STOD02PUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -2.3 V to -5.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031452-STOD02PUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -2.3 V to -5.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD02PUR - 031452-STOD02PUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD02PUR
031452-STOD02PUR
PMIC - PMIC - Voltage Regulators - Special Purpose - STOD02PUR 031452-STOD02PUR
Manufacturer: STMicroelectronics Win Source Part Number: 031452-STOD02PUR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -2.3 V to -5.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031452-STOD02PUR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 4.5 V
Number of Outputs: 2
Output Voltage: 4.6V, -2.3 V to -5.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - STOD02PUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
STOD02PUR
PMIC - Voltage Regulators - Special Purpose STOD02PUR
IC REG AMOLED DISPLAY 2OUT 12DFN

IC REG AMOLED DISPLAY 2OUT 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 031452-STOD02PUR STOD02PUR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - STOD02PUR PMIC - Voltage Regulators - Special Purpose
Package Type Other; 12-DFN (3x3) Other; 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT8846QM490-TTR-ND - DigiKey
Specs
Package Type Other; 48-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Gate Drivers - AUIR3242STRXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details