STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STO47N60M6

Description
Win Source Part Number: 1278062-STO47N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 255W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: TOLL (HV) Gate Charge (Qg) (Max) @ Vgs: 52.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STO47N60M6,497-STO47 N60M6TR,497-STO47N60 M6DKR,497-STO47N60M6 CT Base Product Number: STO47 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278062-STO47N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 255W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: TOLL (HV) Gate Charge (Qg) (Max) @ Vgs: 52.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STO47N60M6,497-STO47 N60M6TR,497-STO47N60 M6DKR,497-STO47N60M6 CT Base Product Number: STO47 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278062-STO47N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278062-STO47N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278062-STO47N60M6
Win Source Part Number: 1278062-STO47N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 255W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: TOLL (HV) Gate Charge (Qg) (Max) @ Vgs: 52.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STO47N60M6,497-STO47 N60M6TR,497-STO47N60 M6DKR,497-STO47N60M6 CT Base Product Number: STO47 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278062-STO47N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 255W (Tc)
Package / Case: 8-PowerSFN
Supplier Device Package: TOLL (HV)
Gate Charge (Qg) (Max) @ Vgs: 52.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STO47N60M6,497-STO47N60M6TR,497-STO47N60M6DKR,497-STO47N60M6CT
Base Product Number: STO47
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TO-LL

MOSFET TO-LL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STO47N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STO47N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STO47N60M6
MOSFET N-CH 600V 36A TOLL

MOSFET N-CH 600V 36A TOLL

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278062-STO47N60M6 STO47N60M6 STO47N60M6
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data