STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STO36N60M6

Description
Win Source Part Number: 1278061-STO36N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 230W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: TOLL (HV) Gate Charge (Qg) (Max) @ Vgs: 44.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18361-6,497-1836 1-2,497-18361-1 Base Product Number: STO36 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278061-STO36N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 230W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: TOLL (HV) Gate Charge (Qg) (Max) @ Vgs: 44.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18361-6,497-1836 1-2,497-18361-1 Base Product Number: STO36 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278061-STO36N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278061-STO36N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278061-STO36N60M6
Win Source Part Number: 1278061-STO36N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 230W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: TOLL (HV) Gate Charge (Qg) (Max) @ Vgs: 44.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18361-6,497-1836 1-2,497-18361-1 Base Product Number: STO36 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278061-STO36N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 230W (Tc)
Package / Case: 8-PowerSFN
Supplier Device Package: TOLL (HV)
Gate Charge (Qg) (Max) @ Vgs: 44.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18361-6,497-18361-2,497-18361-1
Base Product Number: STO36
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 85 mOhm 30 A MOSFET Transistor
278-STO36N60M6
N-Channel 600 V 85 mOhm 30 A MOSFET Transistor 278-STO36N60M6
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-LL package Product overview: STO36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STO36N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-LL package Product overview: STO36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STO36N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STO36N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STO36N60M6
Single FETs, MOSFETs STO36N60M6
MOSFET N-CH 600V 30A TOLL

MOSFET N-CH 600V 30A TOLL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.85 Ohm typ., 29 A MDmesh M6 Power MOSFET in a PowerFLAT 8x8 HV package

MOSFET N-channel 600 V, 0.85 Ohm typ., 29 A MDmesh M6 Power MOSFET in a PowerFLAT 8x8 HV package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STO36N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STO36N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STO36N60M6
N-channel 600 V, 85 mOhm typ.

N-channel 600 V, 85 mOhm typ.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278061-STO36N60M6 278-STO36N60M6 STO36N60M6 STO36N60M6 STO36N60M6
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 600 V 85 mOhm 30 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerSFN TOLL (HV)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data