STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STNRGPF12

Description
Win Source Part Number: 1253155-STNRGPF12 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: STNRGPF12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253155-STNRGPF12 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: STNRGPF12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253155-STNRGPF12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253155-STNRGPF12
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253155-STNRGPF12
Win Source Part Number: 1253155-STNRGPF12 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: STNRGPF12 Product Status: Obsolete

Win Source Part Number: 1253155-STNRGPF12
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Digital Power Controller
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: STNRGPF12
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STNRGPF12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STNRGPF12
Power Management - Specialized STNRGPF12
Digital Power Controller PMIC 38-TSSOP

Digital Power Controller PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253155-STNRGPF12 STNRGPF12
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details