STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STNRGPF01

Description
Win Source Part Number: 1253143-STNRGPF01 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Digital Power Controller Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 28mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17201,497-STNRGP F01,497-17201,-1138- STNRGPF01 Base Product Number: STNRGPF01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253143-STNRGPF01 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Digital Power Controller Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 28mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17201,497-STNRGP F01,497-17201,-1138- STNRGPF01 Base Product Number: STNRGPF01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253143-STNRGPF01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253143-STNRGPF01
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253143-STNRGPF01
Win Source Part Number: 1253143-STNRGPF01 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Digital Power Controller Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 28mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17201,497-STNRGP F01,497-17201,-1138- STNRGPF01 Base Product Number: STNRGPF01 Product Status: Obsolete

Win Source Part Number: 1253143-STNRGPF01
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Digital Power Controller
Standard Package: 50
Mounting: SMD (SMT)
Current - Supply: 28mA
Voltage - Supply: 3V ~ 5.5V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17201,497-STNRGPF01,497-17201,-1138-STNRGPF01
Base Product Number: STNRGPF01
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STNRGPF01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STNRGPF01
Power Management - Specialized STNRGPF01
Digital Power Controller PMIC 38-TSSOP

Digital Power Controller PMIC 38-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253143-STNRGPF01 STNRGPF01
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details