STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STNRG288A

Description
Win Source Part Number: 1253141-STNRG288A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: PWM Generator Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16119-5,497-161 19-5 Base Product Number: STNRG Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253141-STNRG288A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: PWM Generator Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16119-5,497-161 19-5 Base Product Number: STNRG Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253141-STNRG288A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253141-STNRG288A
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253141-STNRG288A
Win Source Part Number: 1253141-STNRG288A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: PWM Generator Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16119-5,497-161 19-5 Base Product Number: STNRG Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1253141-STNRG288A
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: PWM Generator
Standard Package: 50
Mounting: SMD (SMT)
Current - Supply: 100mA
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-16119-5,497-16119-5
Base Product Number: STNRG
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Power Management - Specialized - STNRG288A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STNRG288A
Power Management - Specialized STNRG288A
PWM Generator PMIC 28-TSSOP

PWM Generator PMIC 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253141-STNRG288A STNRG288A
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details