PFC IC Discontinuous Conduction (DCM) 15MHz 20-SO
PFC IC Discontinuous Conduction (DCM) 15MHz 20-SO
PFC IC Discontinuous Conduction (DCM) 15MHz 20-SO
PFC & Resonant Controllers,STNRG012
PFC & Resonant Controllers,STNRG012
PFC & Resonant Controllers,STNRG012
Win Source Part Number: 1372641-STNRG012TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Base Product Number: STNRG012
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Voltage - Supply: 9.5V ~ 19V
Frequency - Switching: 15MHz
Mode: Discontinuous Conduction (DCM)
PFC CONTROLLER, 15MHZ, -40 TO 150DEG C ROHS COMPLIANT: YES
PFC IC Discontinuous Conduction (DCM) 15MHz 20-SO
DIGITAL COMBO MULTI-MODE PFC AND
Digital combo multi-mode PFC and
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 497-STNRG012TR-ND | 2184858P | 1372641-STNRG012TR | 32AJ8890 | STNRG012TR | STNRG012TR | STNRG012TR |
| Product Name | PFC (Power Factor Correction) | Power Factor Correction | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Pfc Controller, 15Mhz, -40 To 150Deg C Rohs Compliant Stmicroelectronics | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |