PFC CONTROLLER, MULTI MODE, 19V, SOIC20; UVLO:900mV; Supply Voltage Min:9.5V; Supply Voltage Max:19V; Startup Current:-; Operating Supply Current:22mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):50%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 56AC6800 |
| Product Name | Pfc Controller, Multi Mode, 19V, Soic20; Uvlo Stmicroelectronics |