STMicroelectronics TRANSISTORS - Transistors (BJT) - Single - STN93003 STN93003

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103600-STN93003 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: STN93003 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 100mA, 500mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 16 @ 350mA, 5V Maximum Power Dissipation: 1.6W Introduction Date: May 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103600-STN93003 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: STN93003 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 100mA, 500mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 16 @ 350mA, 5V Maximum Power Dissipation: 1.6W Introduction Date: May 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STN93003 - 1103600-STN93003 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STN93003
1103600-STN93003
TRANSISTORS - Transistors (BJT) - Single - STN93003 1103600-STN93003
Manufacturer: STMicroelectronics Win Source Part Number: 1103600-STN93003 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: STN93003 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 100mA, 500mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 16 @ 350mA, 5V Maximum Power Dissipation: 1.6W Introduction Date: May 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103600-STN93003
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: STN93003
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 100mA, 500mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 16 @ 350mA, 5V
Maximum Power Dissipation: 1.6W
Introduction Date: May 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1103600-STN93003
Product Name TRANSISTORS - Transistors (BJT) - Single - STN93003
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details