STMicroelectronics OEM Parts - OEM Parts ( S ) - STN826 STN826

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993105-STN826 Length: 6.5 mm Mounting: SMD (SMT) Frequency: 100 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 1.6 W Height: 1.8 mm Number of Pins: 4 Width: 3.5 mm Categories: OEM Parts( S ) Case / Package: SOT-223 Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Power Dissipation: 1.6 W Collector Base Voltage (VCBO): 60 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 30 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 3 A Transition Frequency: 100 MHz Collector Emitter Saturation Voltage: 1.1 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993105-STN826 Length: 6.5 mm Mounting: SMD (SMT) Frequency: 100 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 1.6 W Height: 1.8 mm Number of Pins: 4 Width: 3.5 mm Categories: OEM Parts( S ) Case / Package: SOT-223 Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Power Dissipation: 1.6 W Collector Base Voltage (VCBO): 60 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 30 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 3 A Transition Frequency: 100 MHz Collector Emitter Saturation Voltage: 1.1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STN826 - 993105-STN826 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STN826
993105-STN826
OEM Parts - OEM Parts ( S ) - STN826 993105-STN826
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993105-STN826 Length: 6.5 mm Mounting: SMD (SMT) Frequency: 100 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 1.6 W Height: 1.8 mm Number of Pins: 4 Width: 3.5 mm Categories: OEM Parts( S ) Case / Package: SOT-223 Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Power Dissipation: 1.6 W Collector Base Voltage (VCBO): 60 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 30 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 3 A Transition Frequency: 100 MHz Collector Emitter Saturation Voltage: 1.1 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993105-STN826
Length: 6.5 mm
Mounting: SMD (SMT)
Frequency: 100 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 1.6 W
Height: 1.8 mm
Number of Pins: 4
Width: 3.5 mm
Categories: OEM Parts( S )
Case / Package: SOT-223
Max Frequency: 100 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.6 W
Collector Base Voltage (VCBO): 60 V
Collector Emitter Breakdown Voltage: 30 V
Collector Emitter Voltage (VCEO): 30 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 3 A
Transition Frequency: 100 MHz
Collector Emitter Saturation Voltage: 1.1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 993105-STN826
Product Name OEM Parts - OEM Parts ( S ) - STN826
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805S-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers