Audio, Telecommunications, Video Switch IC 11 Channel 56-QFN (11x5)
MULTIPLEXER AND DEMUX/DECODER, QCC56, 11 X 5 MM, ROHS COMPLIANT, QFN-56 Product overview: STMUX1800LQTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-STMUX1800LQTR can be used for catalog matching and distributor lookup.
Audio, Telecommunications, Video Switch IC 11 Channel 56-QFN (11x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-9079-2-ND | 780-STMUX1800LQTR | STMUX1800LQTR |
| Product Name | Analog Switches - Special Purpose | QFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 2x1 | ||
| Applications | Audio; Communications | ||
| Features | Bilateral | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | |
| Ron | 6.5 ohms | 6.5 ohms |