STMicroelectronics, Inc. Power Load Sw, High Side, 0.5A, Msop-8; Power Load Switch Type Stmicroelectronics STMPS2252MTR

Description
POWER LOAD SW, HIGH SIDE, 0.5A, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.105ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, 0.5A, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.105ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, 0.5A, Msop-8; Power Load Switch Type Stmicroelectronics - 45AC7627 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 0.5A, Msop-8; Power Load Switch Type Stmicroelectronics
45AC7627
Power Load Sw, High Side, 0.5A, Msop-8; Power Load Switch Type Stmicroelectronics 45AC7627
POWER LOAD SW, HIGH SIDE, 0.5A, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.105ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 0.5A, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.105ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - STMPS2252MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STMPS2252MTR
PMIC - Power Distribution Switches, Load Drivers STMPS2252MTR
IC PWR SWITCH 1:2 8SO

IC PWR SWITCH 1:2 8SO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC7627 STMPS2252MTR
Product Name Power Load Sw, High Side, 0.5A, Msop-8; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 576899 - RS Components, Ltd.
Specs
Number of Outlets 24
Outlets IEC C19, IEC C13
View Details