STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2161STR STMPS2161STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031434-STMPS2161STR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2116; AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031434-STMPS2161STR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2116; AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2161STR - STMPS2161STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2161STR
STMPS2161STR
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2161STR STMPS2161STR
Manufacturer: STMicroelectronics Win Source Part Number: 031434-STMPS2161STR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2116; AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031434-STMPS2161STR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF2116; AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - STMPS2161STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STMPS2161STR
PMIC - Power Distribution Switches, Load Drivers STMPS2161STR
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics - 13T9571 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics
13T9571
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics 13T9571
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:Single High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:Single High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number STMPS2161STR STMPS2161STR 13T9571
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2161STR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics
Voltage 2.7 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details