STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141MTR STMPS2141MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031429-STMPS2141MTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 110 mOhm Family Name: STMPS2141 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MP62170ES-Z; MP62171ES-1-LF-Z; MP62171ES; MP62171ES-Z; Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031429-STMPS2141MTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 110 mOhm Family Name: STMPS2141 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MP62170ES-Z; MP62171ES-1-LF-Z; MP62171ES; MP62171ES-Z; Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141MTR - STMPS2141MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141MTR
STMPS2141MTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141MTR STMPS2141MTR
Manufacturer: STMicroelectronics Win Source Part Number: 031429-STMPS2141MTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 110 mOhm Family Name: STMPS2141 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MP62170ES-Z; MP62171ES-1-LF-Z; MP62171ES; MP62171ES-Z; Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031429-STMPS2141MTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 110 mOhm
Family Name: STMPS2141
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MP62170ES-Z; MP62171ES-1-LF-Z; MP62171ES; MP62171ES-Z;
Introduction Date: July 31, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - STMPS2141MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STMPS2141MTR
PMIC - Power Distribution Switches, Load Drivers STMPS2141MTR
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number STMPS2141MTR STMPS2141MTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141MTR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details