STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STMPE821QTR STMPE821QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935518-STMPE821QTR Series: S-Touch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 16-QFN (2.6x1.8) Package: Reel - TR Package: 16-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: STMPE821 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-8826-1, -497-8826-2, 497-8826-6, -497-8826-6, 497-8826-2, 1805-STMPE821QCT, 1805-STMPE821QDKR, 1805-STMPE821QTR, 497-8826-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935518-STMPE821QTR Series: S-Touch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 16-QFN (2.6x1.8) Package: Reel - TR Package: 16-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: STMPE821 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-8826-1, -497-8826-2, 497-8826-6, -497-8826-6, 497-8826-2, 1805-STMPE821QCT, 1805-STMPE821QDKR, 1805-STMPE821QTR, 497-8826-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE821QTR
935518-STMPE821QTR
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE821QTR 935518-STMPE821QTR
Manufacturer: STMicroelectronics Win Source Part Number: 935518-STMPE821QTR Series: S-Touch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 16-QFN (2.6x1.8) Package: Reel - TR Package: 16-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: STMPE821 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-8826-1, -497-8826-2, 497-8826-6, -497-8826-6, 497-8826-2, 1805-STMPE821QCT, 1805-STMPE821QDKR, 1805-STMPE821QTR, 497-8826-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935518-STMPE821QTR
Series: S-Touch™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 16-QFN (2.6x1.8)
Package: Reel - TR
Package: 16-UFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STMPE821
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (2.6x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-8826-1, -497-8826-2, 497-8826-6, -497-8826-6, 497-8826-2, 1805-STMPE821QCT, 1805-STMPE821QDKR, 1805-STMPE821QTR, 497-8826-1

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - STMPE821QTR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
STMPE821QTR
Interface - Sensor, Capacitive Touch STMPE821QTR
IC CTLR TOUCH KEY 8CH CAP 16-QFN

IC CTLR TOUCH KEY 8CH CAP 16-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 935518-STMPE821QTR STMPE821QTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STMPE821QTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-LDX2IKG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2147-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details