Manufacturer: STMicroelectronics
Win Source Part Number: 099653-STMPE812ABJR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-CSP (2.17x1.67)
Supply Voltage - Operating: 1.65 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 12-CSP (2.17x1.67)
IC SCREEN CNTRL 12BIT 12CSP Product overview: STMPE812ABJR from STMicroelectronics is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-STMPE812ABJR can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 12CSP
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 12-CSP (2.17x1.67)
IC SCREEN CNTRL 12BIT 12CSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 099653-STMPE812ABJR | 497-11983-2-ND | 775-STMPE812ABJR | STMPE812ABJR | STMPE812ABJR | STMPE812ABJR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - STMPE812ABJR | Touch Screen Controllers | 12BIT Touch Screen Controller | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |