Manufacturer: STMicroelectronics
Win Source Part Number: 088954-STMPE610QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Family Name: STMPE610
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.65 V to 3.6 V
Touchscreen: 4 Wire Resistive
Introduction Date: October 04, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
SPECIALTY TELECOM CIRCUIT, QCC16, 3 X 3 MM, 1 MM HEIGHT, 0.50 MM PITCH, ROHS COMPLIANT, QFN-16 Product overview: STMPE610QTR from STMicroelectronics is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-STMPE610QTR can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial, SPI Interface 16-VFQFPN (3x3)
IC SCREEN CNTRL 12BIT 16QFN
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial, SPI Interface 16-VFQFPN (3x3)
IC SCREEN CNTRL 12BIT 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 088954-STMPE610QTR | 775-STMPE610QTR | 497-8825-2-ND | STMPE610QTR | STMPE610QTR | STMPE610QTR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - STMPE610QTR | QFN Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |