STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STMPE321QTR STMPE321QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935517-STMPE321QTR Series: S-Touch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 12-QFN (2.2x1.5) Package: Reel - TR Package: 12-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: STMPE321 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2.2x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-8985-1, 497-8985-2, 1805-STMPE321QDKR, 1805-STMPE321QTR, -497-8985-2, 1805-STMPE321QCT, -497-8985-1, -497-8985-6, 497-8985-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935517-STMPE321QTR Series: S-Touch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 12-QFN (2.2x1.5) Package: Reel - TR Package: 12-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: STMPE321 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2.2x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-8985-1, 497-8985-2, 1805-STMPE321QDKR, 1805-STMPE321QTR, -497-8985-2, 1805-STMPE321QCT, -497-8985-1, -497-8985-6, 497-8985-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE321QTR
935517-STMPE321QTR
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE321QTR 935517-STMPE321QTR
Manufacturer: STMicroelectronics Win Source Part Number: 935517-STMPE321QTR Series: S-Touch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 12-QFN (2.2x1.5) Package: Reel - TR Package: 12-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: STMPE321 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2.2x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-8985-1, 497-8985-2, 1805-STMPE321QDKR, 1805-STMPE321QTR, -497-8985-2, 1805-STMPE321QCT, -497-8985-1, -497-8985-6, 497-8985-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935517-STMPE321QTR
Series: S-Touch™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 12-QFN (2.2x1.5)
Package: Reel - TR
Package: 12-UFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STMPE321
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2.2x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-8985-1, 497-8985-2, 1805-STMPE321QDKR, 1805-STMPE321QTR, -497-8985-2, 1805-STMPE321QCT, -497-8985-1, -497-8985-6, 497-8985-6

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - STMPE321QTR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
STMPE321QTR
Interface - Sensor, Capacitive Touch STMPE321QTR
IC CTLR TOUCH KEY 3CH 12-QFN

IC CTLR TOUCH KEY 3CH 12-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 935517-STMPE321QTR STMPE321QTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STMPE321QTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2080-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details