STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STMPE24M31QTR STMPE24M31QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261588-STMPE24M31QT R Packaging: Reel Type: Buttons Number of Inputs: Up to 24 Interface: I2C Supply Current: 400μA Resolution: 9 b Proximity Detection: No LED Driver Channels: Up to 24 Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261588-STMPE24M31QT R Packaging: Reel Type: Buttons Number of Inputs: Up to 24 Interface: I2C Supply Current: 400μA Resolution: 9 b Proximity Detection: No LED Driver Channels: Up to 24 Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE24M31QTR
1261588-STMPE24M31QTR
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE24M31QTR 1261588-STMPE24M31QTR
Manufacturer: STMicroelectronics Win Source Part Number: 1261588-STMPE24M31QT R Packaging: Reel Type: Buttons Number of Inputs: Up to 24 Interface: I2C Supply Current: 400μA Resolution: 9 b Proximity Detection: No LED Driver Channels: Up to 24 Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261588-STMPE24M31QTR
Packaging: Reel
Type: Buttons
Number of Inputs: Up to 24
Interface: I2C
Supply Current: 400μA
Resolution: 9 b
Proximity Detection: No
LED Driver Channels: Up to 24
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Interface - Sensor, Capacitive Touch - STMPE24M31QTR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
STMPE24M31QTR
Interface - Sensor, Capacitive Touch STMPE24M31QTR
IC SENSOR S-TOUCH 24CH 40QFN

IC SENSOR S-TOUCH 24CH 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1261588-STMPE24M31QTR STMPE24M31QTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STMPE24M31QTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20180-SX2IKA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details