STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STMPE16M31QTR STMPE16M31QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 106563-STMPE16M31QTR Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 16 Resolution: 9 b Proximity Detection: Yes LED Driver Channels: Up to 16 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 106563-STMPE16M31QTR Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 16 Resolution: 9 b Proximity Detection: Yes LED Driver Channels: Up to 16 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE16M31QTR
106563-STMPE16M31QTR
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE16M31QTR 106563-STMPE16M31QTR
Manufacturer: STMicroelectronics Win Source Part Number: 106563-STMPE16M31QTR Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 16 Resolution: 9 b Proximity Detection: Yes LED Driver Channels: Up to 16 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 106563-STMPE16M31QTR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: Up to 16
Resolution: 9 b
Proximity Detection: Yes
LED Driver Channels: Up to 16
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - STMPE16M31QTR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
STMPE16M31QTR
Interface - Sensor, Capacitive Touch STMPE16M31QTR
IC SENSOR S-TOUCH 16CH 32QFN

IC SENSOR S-TOUCH 16CH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 106563-STMPE16M31QTR STMPE16M31QTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STMPE16M31QTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7408KGA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1070802A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details