STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STMPE1208SQTR STMPE1208SQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031426-STMPE1208SQTR Packaging: Reel - TR Type: Buttons Number of Inputs: 12 Resolution: 12 b Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 98μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031426-STMPE1208SQTR Packaging: Reel - TR Type: Buttons Number of Inputs: 12 Resolution: 12 b Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 98μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE1208SQTR
031426-STMPE1208SQTR
Capacitive Touch Sensors, Proximity Sensor ICs - STMPE1208SQTR 031426-STMPE1208SQTR
Manufacturer: STMicroelectronics Win Source Part Number: 031426-STMPE1208SQTR Packaging: Reel - TR Type: Buttons Number of Inputs: 12 Resolution: 12 b Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 98μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031426-STMPE1208SQTR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 12
Resolution: 12 b
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 98μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - STMPE1208SQTR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
STMPE1208SQTR
Interface - Sensor, Capacitive Touch STMPE1208SQTR
IC I/O EXPANDER I2C 12B 40QFN

IC I/O EXPANDER I2C 12B 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 031426-STMPE1208SQTR STMPE1208SQTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STMPE1208SQTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details