STMicroelectronics PMIC - PMIC - Power Management - Specialized - STMEC001ATTR STMEC001ATTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053906-STMEC001ATTR Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): BD4154FV-E2; BD4154FV; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053906-STMEC001ATTR Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): BD4154FV-E2; BD4154FV; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STMEC001ATTR - 053906-STMEC001ATTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STMEC001ATTR
053906-STMEC001ATTR
PMIC - PMIC - Power Management - Specialized - STMEC001ATTR 053906-STMEC001ATTR
Manufacturer: STMicroelectronics Win Source Part Number: 053906-STMEC001ATTR Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): BD4154FV-E2; BD4154FV; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053906-STMEC001ATTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: 20-TSSOP
Alternative Parts (Cross-Reference): BD4154FV-E2; BD4154FV;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - STMEC001ATTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STMEC001ATTR
Power Management - Specialized STMEC001ATTR
PMIC 20-TSSOP

PMIC 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 053906-STMEC001ATTR STMEC001ATTR
Product Name PMIC - PMIC - Power Management - Specialized - STMEC001ATTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details