STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AU61TTR STM8T143AU61TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212341-STM8T143AU61T TR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): STM8T143AM62T; STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212341-STM8T143AU61T TR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): STM8T143AM62T; STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AU61TTR
212341-STM8T143AU61TTR
Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AU61TTR 212341-STM8T143AU61TTR
Manufacturer: STMicroelectronics Win Source Part Number: 212341-STM8T143AU61T TR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): STM8T143AM62T; STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212341-STM8T143AU61TTR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 1
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 60μA
Alternative Parts (Cross-Reference): STM8T143AM62T; STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Interface - Sensor, Capacitive Touch
STM8T143AU61TTR
Interface - Sensor, Capacitive Touch STM8T143AU61TTR
IC MCU SENSOR TOUCH/PROX 8UFDFPN

IC MCU SENSOR TOUCH/PROX 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 212341-STM8T143AU61TTR STM8T143AU61TTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AU61TTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT2161-MMU - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details