STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AM62T STM8T143AM62T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708778-STM8T143AM62T Series: TPS series Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: 1 Operating Supply Voltage: 2.3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: STM8T143 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 60μA Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR; Introduction Date: May 17, 2011 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708778-STM8T143AM62T Series: TPS series Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: 1 Operating Supply Voltage: 2.3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: STM8T143 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 60μA Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR; Introduction Date: May 17, 2011 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AM62T
708778-STM8T143AM62T
Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AM62T 708778-STM8T143AM62T
Manufacturer: STMicroelectronics Win Source Part Number: 708778-STM8T143AM62T Series: TPS series Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: 1 Operating Supply Voltage: 2.3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: STM8T143 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 60μA Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR; Introduction Date: May 17, 2011 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708778-STM8T143AM62T
Series: TPS series
Packaging: Tube
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Inputs: 1
Operating Supply Voltage: 2.3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: STM8T143
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 60μA
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): STM8T143AU61T; STM8T143AU62T; STM8T143AU61TTR;
Introduction Date: May 17, 2011
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Sensor, Capacitive Touch - STM8T143AM62T - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
STM8T143AM62T
Interface - Sensor, Capacitive Touch STM8T143AM62T
IC MCU SENSOR TOUCH/PROX 8SOIC

IC MCU SENSOR TOUCH/PROX 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 708778-STM8T143AM62T STM8T143AM62T
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STM8T143AM62T Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX21 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1121404A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details