STMicroelectronics Capacitive Touch Sensors, Proximity Sensor ICs - STM8T141AM61TTR STM8T141AM61TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795758-STM8T141AM61T TR Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: 1 Operating Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: STM8T141 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 30μA Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): STM8T141AU61TTR; STM8T141AU61T; STM8T141AUMAJ1TR; STM8T141AM61T; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795758-STM8T141AM61T TR Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: 1 Operating Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: STM8T141 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 30μA Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): STM8T141AU61TTR; STM8T141AU61T; STM8T141AUMAJ1TR; STM8T141AM61T; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - STM8T141AM61TTR
795758-STM8T141AM61TTR
Capacitive Touch Sensors, Proximity Sensor ICs - STM8T141AM61TTR 795758-STM8T141AM61TTR
Manufacturer: STMicroelectronics Win Source Part Number: 795758-STM8T141AM61T TR Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: 1 Operating Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: STM8T141 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 30μA Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): STM8T141AU61TTR; STM8T141AU61T; STM8T141AUMAJ1TR; STM8T141AM61T; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795758-STM8T141AM61TTR
Packaging: Reel package
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Inputs: 1
Operating Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: STM8T141
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 30μA
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): STM8T141AU61TTR; STM8T141AU61T; STM8T141AUMAJ1TR; STM8T141AM61T;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - STM8T141AM61TTR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
STM8T141AM61TTR
Interface - Sensor, Capacitive Touch STM8T141AM61TTR
IC SENSOR TOUCH/PROX 1CH 8SOIC

IC SENSOR TOUCH/PROX 1CH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 795758-STM8T141AM61TTR STM8T141AM61TTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - STM8T141AM61TTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT1101-IS48G - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1085401A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details