STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM8SVLDISCOVERY

Description
STM8S003K3 Discovery STM8S STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM8S003K3 Discovery STM8S STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-12073-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-12073-ND
Embedded MCU, DSP Evaluation Boards 497-12073-ND
STM8S003K3 Discovery STM8S STM8 MCU 8-Bit Embedded Evaluation Board

STM8S003K3 Discovery STM8S STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283935-STM8SVLDISCOVERY - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283935-STM8SVLDISCOVERY
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283935-STM8SVLDISCOVERY
Win Source Part Number: 1283935-STM8SVLDISCO VERY Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8S Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM8S003K3 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-12073 Base Product Number: STM8

Win Source Part Number: 1283935-STM8SVLDISCOVERY
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8S
Type: MCU 8-Bit
Core Processor: STM8
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM8S003K3
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-12073
Base Product Number: STM8

Buy Now Datasheet
Evaluation Board, S Value Line; Silicon Manufacturer Stmicroelectronics - 87T3835 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, S Value Line; Silicon Manufacturer Stmicroelectronics
87T3835
Evaluation Board, S Value Line; Silicon Manufacturer Stmicroelectronics 87T3835
EVALUATION BOARD, S VALUE LINE; Silicon Manufacturer:STMicro electronics; No. of Bits:8bit; Silicon Family Name:STM8S; Core Architecture:STM8; Core Sub-Architecture:STM 8; Silicon Core Number:STM8; Kit Contents:Board; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, S VALUE LINE; Silicon Manufacturer:STMicroelectronics; No. of Bits:8bit; Silicon Family Name:STM8S; Core Architecture:STM8; Core Sub-Architecture:STM8; Silicon Core Number:STM8; Kit Contents:Board; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
STM8SVLDISCOVERY
Development Boards & Kits - Other Processors STM8SVLDISCOVERY
Development Boards & Kits - Other Processors STM8S 8-BIT MCU DISCOVERY KIT

Development Boards & Kits - Other Processors STM8S 8-BIT MCU DISCOVERY KIT

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8SVLDISCOVERY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8SVLDISCOVERY
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8SVLDISCOVERY
DISCOVERY STM8S003K3 EVAL BRD

DISCOVERY STM8S003K3 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-12073-ND 1283935-STM8SVLDISCOVERY 87T3835 STM8SVLDISCOVERY STM8SVLDISCOVERY
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Evaluation Board, S Value Line; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA9501PCB401-ND - DigiKey
Specs
Supported System Power Amplifier
View Details
2 suppliers
TB for BAT-3+ (WITH CONN) - TB-BAT-3C+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
Development Tool Accessories - 2305101 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details