STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S207S8T6C STM8S207S8T6C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031422-STM8S207S8T6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 9x10b Family Name: STM8S207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): TS80C51FA-24; SAF-C505A-4EM; P80C54UBBB; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031422-STM8S207S8T6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 9x10b Family Name: STM8S207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): TS80C51FA-24; SAF-C505A-4EM; P80C54UBBB; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S207S8T6C - 031422-STM8S207S8T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207S8T6C
031422-STM8S207S8T6C
Embedded - Embedded - Microcontrollers - STM8S207S8T6C 031422-STM8S207S8T6C
Manufacturer: STMicroelectronics Win Source Part Number: 031422-STM8S207S8T6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 9x10b Family Name: STM8S207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): TS80C51FA-24; SAF-C505A-4EM; P80C54UBBB; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031422-STM8S207S8T6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 9x10b
Family Name: STM8S207
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): TS80C51FA-24; SAF-C505A-4EM; P80C54UBBB;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-8956-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8956-ND
Microcontrollers 497-8956-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207S8T6C
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207S8T6C
8-bit MCU, 64KB Flash, 24MHz, LQFP, 34 I/O, I2C, SPI, UART, CAN Product overview: STM8S207S8T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S8T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, LQFP, 34 I/O, I2C, SPI, UART, CAN Product overview: STM8S207S8T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S8T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207S8T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207S8T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207S8T6C
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM8S207S8T6C
Embedded - Microcontrollers STM8S207S8T6C
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207S8T6C
8-bit Microcontrollers - MCU STM8S207S8T6C
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet
Microcontrollers - STM8S207S8T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207S8T6C
Microcontrollers STM8S207S8T6C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics - 57P1451 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics
57P1451
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics 57P1451
MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S207S8T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207S8T6C
Microcontrollers STM8S207S8T6C
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031422-STM8S207S8T6C 497-8956-ND 685-STM8S207S8T6C STM8S207S8T6C STM8S207S8T6C STM8S207S8T6C STM8S207S8T6C 57P1451 STM8S207S8T6C
Product Name Embedded - Embedded - Microcontrollers - STM8S207S8T6C Microcontrollers 8-bit 64KB 24MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 6 KB 4 KB 6 KB 6 KB 4 KB 6 KB
ROM 1.5 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C83037000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers