STMicroelectronics, Inc. Microcontrollers STM8S207S8T3C

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11590-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11590-ND
Microcontrollers 497-11590-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 24MHz 5.5V Embedded Microcontroller MCU
685-STM8S207S8T3C
8-bit 64KB 24MHz 5.5V Embedded Microcontroller MCU 685-STM8S207S8T3C
8-bit MCU, 64KB Flash, 24MHz, 34 I/O, LQFP, 2.95-5.5V Product overview: STM8S207S8T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S8T3C can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, 34 I/O, LQFP, 2.95-5.5V Product overview: STM8S207S8T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S8T3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S207S8T3C - 898287-STM8S207S8T3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207S8T3C
898287-STM8S207S8T3C
Embedded - Embedded - Microcontrollers - STM8S207S8T3C 898287-STM8S207S8T3C
Manufacturer: STMicroelectronics Win Source Part Number: 898287-STM8S207S8T3C Series: STM8S Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10) Core Processor: STM8 Speed: 24MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11590, STM8S207S8T3C-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898287-STM8S207S8T3C
Series: STM8S
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Core Processor: STM8
Speed: 24MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.95V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-11590, STM8S207S8T3C-ND

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S207S8T3C
Embedded - Microcontrollers STM8S207S8T3C
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207S8T3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207S8T3C
Microcontrollers STM8S207S8T3C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207S8T3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207S8T3C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207S8T3C
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207S8T3C
8-bit Microcontrollers - MCU STM8S207S8T3C
8-bit Microcontrollers - MCU PERFORMANCE LINE 24 MHz 8-BIT MCU

8-bit Microcontrollers - MCU PERFORMANCE LINE 24 MHz 8-BIT MCU

Buy Now Datasheet
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics - 71R7060 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics
71R7060
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics 71R7060
MCU, 8BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8S Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Supply Voltage Min:2.95V; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8S Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Supply Voltage Min:2.95V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11590-ND 685-STM8S207S8T3C 898287-STM8S207S8T3C STM8S207S8T3C STM8S207S8T3C STM8S207S8T3C STM8S207S8T3C 71R7060
Product Name Microcontrollers 8-bit 64KB 24MHz 5.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S207S8T3C Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 9x10b
RAM 6 KB 4 KB 64 KB 6 KB 6 KB 4 KB
ROM 64 KB 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7606AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers