STMicroelectronics, Inc. 8-bit 24 MHz Embedded Microcontroller MCU STM8S207S6T6CTR

Description
Mainstream Performance line 8-bit MCU with 32 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207S6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S6T6CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Performance line 8-bit MCU with 32 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207S6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S6T6CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 24 MHz Embedded Microcontroller MCU
685-STM8S207S6T6CTR
8-bit 24 MHz Embedded Microcontroller MCU 685-STM8S207S6T6CTR
Mainstream Performance line 8-bit MCU with 32 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207S6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S6T6CTR can be used for catalog matching and distributor lookup.

Mainstream Performance line 8-bit MCU with 32 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207S6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S6T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262047-STM8S207S6T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262047-STM8S207S6T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262047-STM8S207S6T6CTR
Win Source Part Number: 1262047-STM8S207S6T6 CTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 44-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19402-1,497-1940 2-2,STM8S207S6T6CTR, 497-19402-6 Base Product Number: STM8

Win Source Part Number: 1262047-STM8S207S6T6CTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 24MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19402-1,497-19402-2,STM8S207S6T6CTR,497-19402-6
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - 497-19402-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19402-2-ND
Microcontrollers 497-19402-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207S6T6CTR
8-bit Microcontrollers - MCU STM8S207S6T6CTR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM

Buy Now Datasheet
Microcontrollers - STM8S207S6T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207S6T6CTR
Microcontrollers STM8S207S6T6CTR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S207S6T6CTR
Embedded - Microcontrollers STM8S207S6T6CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207S6T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207S6T6CTR
Microcontrollers STM8S207S6T6CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207S6T6CTR 1262047-STM8S207S6T6CTR 497-19402-2-ND STM8S207S6T6CTR STM8S207S6T6CTR STM8S207S6T6CTR STM8S207S6T6CTR
Product Name 8-bit 24 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 32 KB 6 KB 6 KB 6 KB
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details