STMicroelectronics, Inc. 8-bit 128KB 24MHz Embedded Microcontroller MCU STM8S207RBT6TR

Description
8-bit MCU, 128KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 128KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 128KB 24MHz Embedded Microcontroller MCU - 685-STM8S207RBT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8S207RBT6TR
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8S207RBT6TR
8-bit MCU, 128KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19685-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19685-2-ND
Microcontrollers 497-19685-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19685-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19685-6-ND
Microcontrollers 497-19685-6-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19685-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19685-1-ND
Microcontrollers 497-19685-1-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S207RBT6TR - 053904-STM8S207RBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207RBT6TR
053904-STM8S207RBT6TR
Embedded - Embedded - Microcontrollers - STM8S207RBT6TR 053904-STM8S207RBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 053904-STM8S207RBT6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053904-STM8S207RBT6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8S207RBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207RBT6TR
Microcontrollers STM8S207RBT6TR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM8S207RBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207RBT6TR
Microcontrollers STM8S207RBT6TR
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207RBT6TR
8-bit Microcontrollers - MCU STM8S207RBT6TR
8-bit Microcontrollers - MCU Performance line 24 MHz 8-bit MCU 12

8-bit Microcontrollers - MCU Performance line 24 MHz 8-bit MCU 12

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207RBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207RBT6TR
Embedded - Microcontrollers STM8S207RBT6TR
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207RBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207RBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207RBT6TR
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207RBT6TR 497-19685-2-ND 053904-STM8S207RBT6TR STM8S207RBT6TR STM8S207RBT6TR STM8S207RBT6TR STM8S207RBT6TR STM8S207RBT6TR
Product Name 8-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S207RBT6TR Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP (14x14) QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers