STMicroelectronics, Inc. Microcontrollers STM8S207RBT6CTR

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8S207RBT6CTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S207RBT6CTR-ND
Microcontrollers STM8S207RBT6CTR-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 24 MHz Embedded Microcontroller MCU
685-STM8S207RBT6CTR
8-bit 24 MHz Embedded Microcontroller MCU 685-STM8S207RBT6CTR
Mainstream Performance line 8-bit MCU with 128 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207RBT6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6CTR can be used for catalog matching and distributor lookup.

Mainstream Performance line 8-bit MCU with 128 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207RBT6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - STM8S207RBT6CTR - 759783-STM8S207RBT6CTR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - STM8S207RBT6CTR
759783-STM8S207RBT6CTR
Electronic Surplus - STM8S207RBT6CTR 759783-STM8S207RBT6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 759783-STM8S207RBT6C TR Packaging: Tape and Reel Mounting Style: SMD Core Processor: STM8 Speed: 24MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Supply Voltage: 2.95V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: STM8S207 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 52 Date RAM Size: 6K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 759783-STM8S207RBT6CTR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 24MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Supply Voltage: 2.95V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: STM8S207
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 52
Date RAM Size: 6K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207RBT6CTR
8-bit Microcontrollers - MCU STM8S207RBT6CTR
8-bit Microcontrollers - MCU Perf line 8-bit MCU 128Kb

8-bit Microcontrollers - MCU Perf line 8-bit MCU 128Kb

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207RBT6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207RBT6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207RBT6CTR
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM8S207RBT6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207RBT6CTR
Microcontrollers STM8S207RBT6CTR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207RBT6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207RBT6CTR
Embedded - Microcontrollers STM8S207RBT6CTR
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207RBT6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207RBT6CTR
Microcontrollers STM8S207RBT6CTR
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8S207RBT6CTR-ND 685-STM8S207RBT6CTR 759783-STM8S207RBT6CTR STM8S207RBT6CTR STM8S207RBT6CTR STM8S207RBT6CTR STM8S207RBT6CTR STM8S207RBT6CTR
Product Name Microcontrollers 8-bit 24 MHz Embedded Microcontroller MCU Electronic Surplus - STM8S207RBT6CTR 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C2DBYY001831 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details