STMicroelectronics, Inc. Microcontrollers STM8S207RBT6

Description
MCU 8Bit STM8S 24MHz 128KB LQFP64
Request a Quote
Description
MCU 8Bit STM8S 24MHz 128KB LQFP64
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8S207RBT6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 24 MHz and capable of executing up to 20 MIPS. It includes up to 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, making it suitable for a variety of applications requiring substantial memory resources. The microcontroller supports multiple communication interfaces, including two UARTs, SPI, I²C, and CAN, with a high-speed beCAN 2.0B interface operating at 1 Mbit/s. The STM8S207RBT6 is equipped with a 10-bit ADC that can handle up to 16 channels, and it offers up to 68 I/O pins in an 80-pin package, including robust I/O designs that are immune to current injection. It features advanced timer capabilities with two 16-bit general-purpose timers and an advanced control timer, as well as various low-power modes for energy-efficient operation. The device operates within a voltage range of 2.95 to 5.5 V and includes a unique 96-bit ID key for security purposes. This microcontroller is suitable for applications that require a balance of performance, memory, and communication capabilities.

Datasheet Summary
Powered by GS/AI

The STM8S207RBT6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 24 MHz and capable of executing up to 20 MIPS. It includes up to 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, making it suitable for a variety of applications requiring substantial memory resources. The microcontroller supports multiple communication interfaces, including two UARTs, SPI, I²C, and CAN, with a high-speed beCAN 2.0B interface operating at 1 Mbit/s. The STM8S207RBT6 is equipped with a 10-bit ADC that can handle up to 16 channels, and it offers up to 68 I/O pins in an 80-pin package, including robust I/O designs that are immune to current injection. It features advanced timer capabilities with two 16-bit general-purpose timers and an advanced control timer, as well as various low-power modes for energy-efficient operation. The device operates within a voltage range of 2.95 to 5.5 V and includes a unique 96-bit ID key for security purposes. This microcontroller is suitable for applications that require a balance of performance, memory, and communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6868600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6868600
Microcontrollers 6868600
MCU 8Bit STM8S 24MHz 128KB LQFP64

MCU 8Bit STM8S 24MHz 128KB LQFP64

Supplier's Site
Microcontrollers - 6868600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6868600P
Microcontrollers 6868600P
MCU 8Bit STM8S 24MHz 128KB LQFP64

MCU 8Bit STM8S 24MHz 128KB LQFP64

Supplier's Site
Microcontrollers - 1686486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1686486
Microcontrollers 1686486
MCU 8Bit STM8S 24MHz 128KB LQFP64

MCU 8Bit STM8S 24MHz 128KB LQFP64

Supplier's Site
Microcontrollers - 497-8508-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8508-ND
Microcontrollers 497-8508-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
8-bit 128KB 24MHz Embedded Microcontroller MCU - 685-STM8S207RBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8S207RBT6
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8S207RBT6
8-bit MCU, 128KB Flash, 24MHz, LQFP, 52 I/O, I2C, SPI, UART Product overview: STM8S207RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6 can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, LQFP, 52 I/O, I2C, SPI, UART Product overview: STM8S207RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S207RBT6 - 038494-STM8S207RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207RBT6
038494-STM8S207RBT6
Embedded - Embedded - Microcontrollers - STM8S207RBT6 038494-STM8S207RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 038494-STM8S207RBT6 Packaging: Tray Core Processor: STM8 Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Family Name: STM8S207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): SAF-XC888CM-6FFA 5V AC; SAF-XC888C-6FFA 5V AC; UPD78F0535AGB-GAH-E3 -AX; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038494-STM8S207RBT6
Packaging: Tray
Core Processor: STM8
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Family Name: STM8S207
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): SAF-XC888CM-6FFA 5V AC; SAF-XC888C-6FFA 5V AC; UPD78F0535AGB-GAH-E3-AX;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207RBT6
8-bit Microcontrollers - MCU STM8S207RBT6
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207RBT6
Embedded - Microcontrollers STM8S207RBT6
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207RBT6
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM8S207RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207RBT6
Microcontrollers STM8S207RBT6
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207RBT6
Microcontrollers STM8S207RBT6
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics - 57P1447 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics
57P1447
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics 57P1447
MCU, 8BIT, STM8, 24MHZ, LQFP-64; Product Range:STM8S Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:52I/O s; Supply Voltage Min:2.95V; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 24MHZ, LQFP-64; Product Range:STM8S Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:52I/O s; Supply Voltage Min:2.95V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6868600 6868600P 497-8508-ND 685-STM8S207RBT6 038494-STM8S207RBT6 STM8S207RBT6 STM8S207RBT6 STM8S207RBT6 STM8S207RBT6 STM8S207RBT6 57P1447
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 128KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S207RBT6 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 6 KB 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
ROM 128 KB 128 KB 2 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 64-LQFP Other; LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; LQFP
Pin Count 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers