STMicroelectronics, Inc. 8-bit 64KB 24MHz Embedded Microcontroller MCU STM8S207R8T3TR

Description
8-bit MCU, 64KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207R8T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 64KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207R8T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207R8T3TR
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207R8T3TR
8-bit MCU, 64KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207R8T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T3TR can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, 52 I/O, LQFP, I2C, SPI, UART Product overview: STM8S207R8T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S207R8T3TR - 1261571-STM8S207R8T3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207R8T3TR
1261571-STM8S207R8T3TR
Embedded - Embedded - Microcontrollers - STM8S207R8T3TR 1261571-STM8S207R8T3TR
Manufacturer: STMicroelectronics Win Source Part Number: 1261571-STM8S207R8T3 TR Series: STM8S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8 Speed: 24MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S207R8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): C8051F041; AT89C5131A-RDTIM; M38030F4-XXXHP; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261571-STM8S207R8T3TR
Series: STM8S
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8
Speed: 24MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S207R8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): C8051F041; AT89C5131A-RDTIM; M38030F4-XXXHP;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8S207R8T3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S207R8T3TR-ND
Microcontrollers STM8S207R8T3TR-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207R8T3TR
8-bit Microcontrollers - MCU STM8S207R8T3TR
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207R8T3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207R8T3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207R8T3TR
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S207R8T3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207R8T3TR
Embedded - Microcontrollers STM8S207R8T3TR
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207R8T3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207R8T3TR
Microcontrollers STM8S207R8T3TR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207R8T3TR 1261571-STM8S207R8T3TR STM8S207R8T3TR-ND STM8S207R8T3TR STM8S207R8T3TR STM8S207R8T3TR STM8S207R8T3TR
Product Name 8-bit 64KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S207R8T3TR Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 4 KB 64 KB 6 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, UART, IrDA, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers